The BZX84C18LT1 is a 225 mW Zener voltage regulator in an SOT-23 surface-mount package, designed for voltage regulation in high-density applications such as portable electronics and PC boards. It has a nominal zener voltage of 18 V, with a tolerance range of 16.8 V to 19.1 V at 5 mA test current. The device features a maximum zener impedance of 45 Ω at 5 mA, a reverse leakage current of 20 µA at 12.6 V, and a capacitance of 100 pF at 0 V and 1 MHz. It operates over a junction temperature range of −65°C to +150°C, with a thermal resistance of 556 °C/W on FR-4 board. The package meets UL 94 V-0 flammability rating and has an ESD rating of >16 kV per Human Body Model.
Zener Diode Voltage Regulator, 250 mW, 18 V, ±5% Tight Tolerance, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BZX84C18LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 250 mW, 18 V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 250 mW, 18 V, SOT-23, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C18LT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX84C18LT1 |
| Product Name | Zener 250 mW 18 V SOT-23 Voltage Regulator IC |
| Package Type | Other; SOT-23-3 |