Zener Diode 16V 225mW ±6% Surface Mount SOT-23-3 (TO-236)
Zener Diode, 16V, 5.56%, 0.225W, Unidirectional, TO-236AB
DIODE ZENER 16V 225MW SOT23-3
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C16ET1OS-ND | BZX84C16ET1 | BZX84C16ET1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | TO-236AB | SOT23; SOT-23-3 (TO-236) |