Zener Diode 16.2V 350mW ±6% Surface Mount SOT-23-3
Zener Diode, 16V, 5%, 0.25W, Unidirectional, TO-236AB
ZENER DIODE, 350mW, 16V, SOT-23; Zener Voltage Nom:16V; Power Dissipation:350mW; Diode Case Style:SOT-323; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:-RoHS Compliant: Yes
DIODE ZENER 16.2V 250MW SOT23-3
| DigiKey | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C16FSTR-ND | BZX84C16 | 18C6000 | BZX84C16 |
| Product Name | Single Zener Diodes | Zener Diode, 350Mw, 16V, Sot-23; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | TO-236AB | SOT323; SOT-323 | SOT23; SOT-23-3 | |
| RoHS Compliant | RoHS | |||
| Pin Count | 3 |