onsemi Zener Diodes BZX84C15LT3G

Description
Zener Diode 15V 6% 225mW SOT23
Request a Quote Datasheet
Description
Zener Diode 15V 6% 225mW SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7813995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7813995
Zener Diodes 7813995
Zener Diode 15V 6% 225mW SOT23

Zener Diode 15V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 7813995P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7813995P
Zener Diodes 7813995P
Zener Diode 15V 6% 225mW SOT23

Zener Diode 15V 6% 225mW SOT23

Supplier's Site
Zener Diodes - 1703480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1703480
Zener Diodes 1703480
Zener Diode 15V 6% 225mW SOT23

Zener Diode 15V 6% 225mW SOT23

Supplier's Site
Single Zener Diodes - BZX84C15LT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15LT3GOSCT-ND
Single Zener Diodes BZX84C15LT3GOSCT-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C15LT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15LT3GOSTR-ND
Single Zener Diodes BZX84C15LT3GOSTR-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C15LT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15LT3GOSDKR-ND
Single Zener Diodes BZX84C15LT3GOSDKR-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C15LT3G - 713877-BZX84C15LT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C15LT3G
713877-BZX84C15LT3G
Diodes - Zener - Single - BZX84C15LT3G 713877-BZX84C15LT3G
Manufacturer: ON Semiconductor Win Source Part Number: 713877-BZX84C15LT3G Packaging: Reel Mounting Style: SMD Tolerance: ±6% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Impedance (Maximum) (Zzt): 30 Ohms Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: BZX84C15 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 225mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 10.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 713877-BZX84C15LT3G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±6%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: BZX84C15
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 225mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 10.5V

Buy Now
 - BZX84C15LT3G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 15 V

250 mW; Zener Diode Voltage Regulator 15 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C15LT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C15LT3G
Discrete Semiconductor Products - Diodes - Zener BZX84C15LT3G
DIODE ZENER 15V 250MW SOT23-3

DIODE ZENER 15V 250MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84C15LT3G
Zener Diodes BZX84C15LT3G
Zener Diodes 15V 225mW

Zener Diodes 15V 225mW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7813995 7813995P BZX84C15LT3GOSCT-ND 713877-BZX84C15LT3G BZX84C15LT3G BZX84C15LT3G BZX84C15LT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - BZX84C15LT3G Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT-23
Pin Count 3
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 15 volts 15 volts
Unlock Full Specs
to access all available technical data