The BZX84C15LT3 is a 15V Zener voltage regulator in an SOT−23 surface-mount package, rated for 225 mW power dissipation on FR−4 or FR−5 boards. It has a reverse breakdown voltage of 15V with a tolerance of ±5%, a maximum impedance of 30 Ω at 5 mA test current, and a reverse leakage current of 0.05 µA at 10.5 V. The junction and storage temperature range is −65°C to +150°C, with a thermal resistance of 556 °C/W. The package meets UL 94 V−0 flammability standards and is supplied in 10,000-reel packaging.
15V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C15LT3 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15LT3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX84C15LT3 |
| Product Name | 15V 0.225W Voltage Regulator IC |
| Package Type | Other; SOT-23 |