ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q1
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 25AC6495 |
| Product Name | Zener Diode, Full Reel; Zener Voltage Nom Onsemi |
| Package | SOT23; SOT-23 |