onsemi 15V 300mW SOT-23 Zener Diode BZX84C15LT1G

Description
15V Zener Diode, 300mW, 6%, SOT-23 Product overview: BZX84C15LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V Zener Diode, 300mW, 6%, SOT-23 Product overview: BZX84C15LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 300mW SOT-23 Zener Diode
287-BZX84C15LT1G
15V 300mW SOT-23 Zener Diode 287-BZX84C15LT1G
15V Zener Diode, 300mW, 6%, SOT-23 Product overview: BZX84C15LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15LT1G can be used for catalog matching and distributor lookup.

15V Zener Diode, 300mW, 6%, SOT-23 Product overview: BZX84C15LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C15LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 1032950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032950
Zener Diodes 1032950
15V Zener Diode BZX84 0.25W SOT-23

15V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Zener Diodes - 1138678P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1138678P
Zener Diodes 1138678P
15V Zener Diode BZX84 0.25W SOT-23

15V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Zener Diodes - 1138678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1138678
Zener Diodes 1138678
15V Zener Diode BZX84 0.25W SOT-23

15V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
 - BZX84C15LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 15 V

250 mW; Zener Diode Voltage Regulator 15 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C15LT1G - 012518-BZX84C15LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C15LT1G
012518-BZX84C15LT1G
Diodes - Zener - Single - BZX84C15LT1G 012518-BZX84C15LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012518-BZX84C15LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10.5V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 30 Ohm Family Name: BZX84C15L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C15-E3-08; BZX84C15-E3-18 ; BZX84C15-G3-18; BZX84C15-G3-08; Introduction Date: October 13, 2005 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals

Manufacturer: ON Semiconductor
Win Source Part Number: 012518-BZX84C15LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10.5V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZX84C15L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BZX84C15-E3-08; BZX84C15-E3-18 ; BZX84C15-G3-18; BZX84C15-G3-08;
Introduction Date: October 13, 2005
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals

Buy Now Datasheet
Single Zener Diodes - BZX84C15LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15LT1GOSTR-ND
Single Zener Diodes BZX84C15LT1GOSTR-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C15LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15LT1GOSDKR-ND
Single Zener Diodes BZX84C15LT1GOSDKR-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C15LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C15LT1GOSCT-ND
Single Zener Diodes BZX84C15LT1GOSCT-ND
Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes >> Zener Diodes - BZX84C15LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C15LT1G
Diodes >> Zener Diodes BZX84C15LT1G
±6% Single 13.8V~15.6V 250mW 15V SOT-23 Zener Diodes ROHS

±6% Single 13.8V~15.6V 250mW 15V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C15LT1G
Zener Diodes BZX84C15LT1G
Zener Diodes 15V 250mW

Zener Diodes 15V 250mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C15LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C15LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C15LT1G
DIODE ZENER 15V 250MW SOT23-3

DIODE ZENER 15V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi - 83H6456 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi
83H6456
Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi 83H6456
ZENER DIODE, 225mW, 15V, SOT-23; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 15V, SOT-23; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1297 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1297
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1297
ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q1 01; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; Qualification:AEC-Q101; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 15V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi - 04X5974 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi
04X5974
Diode, Zener, 15V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi 04X5974
DIODE, ZENER, 15V, 225MW, SOT-23-3; Zener Voltage Vz Typ:15V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

DIODE, ZENER, 15V, 225MW, SOT-23-3; Zener Voltage Vz Typ:15V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX84C15LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C15LT1G
Single Zener Diodes BZX84C15LT1G
DIODE ZENER 15V 250MW SOT23-3

DIODE ZENER 15V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C15LT1G 1032950 1138678P BZX84C15LT1G 012518-BZX84C15LT1G BZX84C15LT1GOSTR-ND BZX84C15LT1G BZX84C15LT1G BZX84C15LT1G 83H6456 04X5974 BZX84C15LT1G
Product Name 15V 300mW SOT-23 Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - BZX84C15LT1G Single Zener Diodes Diodes >> Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi Diode, Zener, 15V, 225Mw, Sot-23-3; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Package Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23 SOT-23-3 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
PD 225 milliwatts 225 milliwatts 250 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data