onsemi 13V 300mW SOT-23 Zener Diode BZX84C13LT1G

Description
13V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C13LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C13LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13V 300mW SOT-23 Zener Diode
287-BZX84C13LT1G
13V 300mW SOT-23 Zener Diode 287-BZX84C13LT1G
13V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C13LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13LT1G can be used for catalog matching and distributor lookup.

13V Zener Diode, 300mW, SOT-23-3 Product overview: BZX84C13LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C13LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX84C13LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 13 V

250 mW; Zener Diode Voltage Regulator 13 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C13LT1G - 012516-BZX84C13LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C13LT1G
012516-BZX84C13LT1G
Diodes - Zener - Single - BZX84C13LT1G 012516-BZX84C13LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012516-BZX84C13LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012516-BZX84C13LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - BZX84C13LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C13LT1GOSDKR-ND
Single Zener Diodes BZX84C13LT1GOSDKR-ND
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C13LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C13LT1GOSTR-ND
Single Zener Diodes BZX84C13LT1GOSTR-ND
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C13LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C13LT1GOSCT-ND
Single Zener Diodes BZX84C13LT1GOSCT-ND
Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 13V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C13LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C13LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C13LT1G
DIODE ZENER 13V 250MW SOT23-3

DIODE ZENER 13V 250MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Vz Typ Onsemi - 88H4582 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Vz Typ Onsemi
88H4582
Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Vz Typ Onsemi 88H4582
ZENER DIODE, 225mW, 13V, SOT-23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 13V, SOT-23; Zener Voltage Vz Typ:13V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:6%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 13V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi - 85W2798 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 13V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi
85W2798
Diode, Zener, 13V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi 85W2798
DIODE, ZENER, 13V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

DIODE, ZENER, 13V, 225mW, SOT-23-3, FULL REEL; Zener Voltage Nom:13V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZX84C13LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C13LT1G
Diodes >> Zener Diodes BZX84C13LT1G
±6% Single 12.4V~14.1V 225mW 13V SOT-23 Zener Diodes ROHS

±6% Single 12.4V~14.1V 225mW 13V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C13LT1G
Zener Diodes BZX84C13LT1G
Zener Diodes 13V 250mW

Zener Diodes 13V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84C13LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C13LT1G
Single Zener Diodes BZX84C13LT1G
DIODE ZENER 13V 250MW SOT23-3

DIODE ZENER 13V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84C13LT1G BZX84C13LT1G 012516-BZX84C13LT1G BZX84C13LT1GOSDKR-ND BZX84C13LT1G 88H4582 85W2798 BZX84C13LT1G BZX84C13LT1G BZX84C13LT1G
Product Name 13V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C13LT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 13V, Sot-23; Zener Voltage Vz Typ Onsemi Diode, Zener, 13V, 225Mw, Sot-23-3, Full Reel; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Zener Diodes Single Zener Diodes
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SOT23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 13 volts 13 volts 13 volts 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms 30 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7385058P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B22X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details