Zener Diode, 13V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB
Zener Diode, 13V V(Z), 5%, 0.25W, Silicon, Unidirectional, TO-236AB
Zener Diode 13V 350mW ±6% Surface Mount SOT-23-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 049958-BZX84C13
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±6%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 30 Ohm
Family Name: BZX84-C13
Alternative Parts (Cross-Reference): BZX84-C13,215; BZX84-C13,235; BZX84C13BS; MAZ3130;
Introduction Date: April 22, 1996
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
DIODE ZENER 13V 0.25W 5% UNIDIR
DIODE ZENER 13V 250MW SOT23-3
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C13 | BZX84C13FSTR-ND | 049958-BZX84C13 | BZX84C13 | BZX84C13 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Obsolete | Active | |||
| Package | TO-236AB | SOT23; SOT-23 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |