onsemi 12V 300mW SOT-23 Zener Diode BZX84C12LT1G

Description
250 mW; Zener Diode Voltage Regulator 12 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 12 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C12LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 12 V

250 mW; Zener Diode Voltage Regulator 12 V

Supplier's Site Datasheet
Singapore, Singapore
12V 300mW SOT-23 Zener Diode
287-BZX84C12LT1G
12V 300mW SOT-23 Zener Diode 287-BZX84C12LT1G
12V Zener Diode, 300mW, SOT-23, 5% Tol Product overview: BZX84C12LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12LT1G can be used for catalog matching and distributor lookup.

12V Zener Diode, 300mW, SOT-23, 5% Tol Product overview: BZX84C12LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C12LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 5450567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5450567P
Zener Diodes 5450567P
12V Zener Diode BZX84 0.25W SOT-23

12V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Zener Diodes - 5450567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5450567
Zener Diodes 5450567
12V Zener Diode BZX84 0.25W SOT-23

12V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Zener Diodes - 1453287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453287
Zener Diodes 1453287
12V Zener Diode BZX84 0.25W SOT-23

12V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Diodes - Zener - Single - BZX84C12LT1G - 012513-BZX84C12LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C12LT1G
012513-BZX84C12LT1G
Diodes - Zener - Single - BZX84C12LT1G 012513-BZX84C12LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012513-BZX84C12LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Family Name: BZX84C12L Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C12; BZX84C12LT3; BZX84C12ET3; Introduction Date: December 10, 2004 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012513-BZX84C12LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Family Name: BZX84C12L
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BZX84C12; BZX84C12LT3; BZX84C12ET3;
Introduction Date: December 10, 2004
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Single Zener Diodes - BZX84C12LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12LT1GOSTR-ND
Single Zener Diodes BZX84C12LT1GOSTR-ND
Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C12LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12LT1GOSDKR-ND
Single Zener Diodes BZX84C12LT1GOSDKR-ND
Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C12LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C12LT1GOSCT-ND
Single Zener Diodes BZX84C12LT1GOSCT-ND
Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 250mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Nom Onsemi - 83H6453 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Nom Onsemi
83H6453
Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Nom Onsemi 83H6453
ZENER DIODE, 225mW, 12V, SOT-23; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 12V, SOT-23; Zener Voltage Nom:12V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site
Diodes >> Zener Diodes - BZX84C12LT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX84C12LT1G
Diodes >> Zener Diodes BZX84C12LT1G
±5% Single 11.4V~12.7V 250mW 12V SOT-23 Zener Diodes ROHS

±5% Single 11.4V~12.7V 250mW 12V SOT-23 Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C12LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C12LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C12LT1G
DIODE ZENER 12V 250MW SOT23-3

DIODE ZENER 12V 250MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84C12LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C12LT1G
Single Zener Diodes BZX84C12LT1G
DIODE ZENER 12V 250MW SOT23-3

DIODE ZENER 12V 250MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C12LT1G
Zener Diodes BZX84C12LT1G
Zener Diodes 12V 300mW

Zener Diodes 12V 300mW

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C12LT1G 287-BZX84C12LT1G 5450567P 5450567 012513-BZX84C12LT1G BZX84C12LT1GOSTR-ND 83H6453 BZX84C12LT1G BZX84C12LT1G BZX84C12LT1G BZX84C12LT1G
Product Name 12V 300mW SOT-23 Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - BZX84C12LT1G Single Zener Diodes Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C6V8,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 7515048P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package DO-214AC
RoHS Compliant RoHS
View Details