Zener Diode 12V 225mW ±5% Surface Mount SOT-23-3 (TO-236)
DIODE ZENER 12V 225MW SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZX84C12ET3-ND | BZX84C12ET3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 (TO-236) |