Manufacturer: Fairchild Semiconductor
Win Source Part Number: 095969-BZX84C12
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3 SC-59 SOT-23-3
Manufacturer Device Package: SOT-23-3 (TO-236)
Standard Package: 1
Catalog: BZX8xC Zener Diode
Tolerance: ±5%
Power - Max: 350mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Alternative Parts (Cross-Reference): MMBZ5242B; MMBZ5242C-V-GS08; MMBZ5242B-7-F;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Zener Diode 12V 350mW ±5% Surface Mount SOT-23-3
Zener Diode, 12V V(Z), 5%, 0.35W, Silicon, Unidirectional
Zener Diode, 12V V(Z), 5%, 0.35W, Silicon, Unidirectional
DIODE ZENER 12V 250MW SOT23-3
| Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 095969-BZX84C12 | BZX84C12FSTR-ND | BZX84C12 | BZX84C12 |
| Product Name | Discrete Semiconductor Products | Single Zener Diodes | Single Zener Diodes | |
| VZ | 12 volts | 12 volts | ||
| ZZT | 25 ohms | 25 ohms | ||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |