onsemi Single Zener Diodes BZX84C11LT1G

Description
250 mW; Zener Diode Voltage Regulator 11 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 11 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C11LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 11 V

250 mW; Zener Diode Voltage Regulator 11 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C11LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C11LT1GOSDKR-ND
Single Zener Diodes BZX84C11LT1GOSDKR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C11LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C11LT1GOSTR-ND
Single Zener Diodes BZX84C11LT1GOSTR-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C11LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C11LT1GOSCT-ND
Single Zener Diodes BZX84C11LT1GOSCT-ND
Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Zener Diode 11V 225mW ±5% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84C11LT1G - 012510-BZX84C11LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C11LT1G
012510-BZX84C11LT1G
Diodes - Zener - Single - BZX84C11LT1G 012510-BZX84C11LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012510-BZX84C11LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012510-BZX84C11LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode, 225Mw, 11V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 45J0633 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 11V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
45J0633
Zener Diode, 225Mw, 11V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 45J0633
ZENER DIODE, 225mW, 11V, SOT-23, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G SeriesRoHS Compliant: Yes

ZENER DIODE, 225mW, 11V, SOT-23, FULL REEL; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Nom Onsemi - 56AC5189 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Nom Onsemi
56AC5189
Zener Diode, 11V, 0.225W, Sot-23; Zener Voltage Nom Onsemi 56AC5189
ZENER DIODE, 11V, 0.225W, SOT-23; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 11V, 0.225W, SOT-23; Zener Voltage Nom:11V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84C Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C11LT1G
Zener Diodes BZX84C11LT1G
Zener Diodes 11V 250mW

Zener Diodes 11V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84C11LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C11LT1G
Single Zener Diodes BZX84C11LT1G
DIODE ZENER 11V 250MW SOT23-3

DIODE ZENER 11V 250MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C11LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C11LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C11LT1G
DIODE ZENER 11V 250MW SOT23-3

DIODE ZENER 11V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C11LT1G BZX84C11LT1GOSDKR-ND 012510-BZX84C11LT1G 45J0633 BZX84C11LT1G BZX84C11LT1G BZX84C11LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84C11LT1G Zener Diode, 225Mw, 11V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236)
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B6V2,118 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 6.2 volts
View Details