The BZX84C11LT1 is a 11V Zener diode voltage regulator in an SOT-23 surface-mount package, rated for 225 mW power dissipation on FR-4 or FR-5 boards. It has a maximum zener impedance of 20 Ω at 5 mA test current, a reverse leakage current of 0.1 µA at 8 V, and a typical capacitance of 130 pF at 0 V and 1 MHz. The device operates with a junction and storage temperature range of -65°C to +150°C and meets UL 94 V-0 flammability rating. It is designed for high-density applications and has an ESD rating of >16 kV per the Human Body Model.
11V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, PLASTIC PACKAGE-3 Product overview: BZX84C11LT1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 11V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C11LT1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-BZX84C11LT1 |
| Product Name | 11V 0.225W Voltage Regulator IC |
| Package Type | Other; TO-236-3 |