onsemi 10V 0.225W Voltage Regulator IC BZX84C10LT3G

Description
10V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, LEAD FREE, PLASTIC PACKAGE-3 Product overview: BZX84C10LT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10LT3G can be used for catalog matching and distributor lookup.
Request a Quote
Description
10V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, LEAD FREE, PLASTIC PACKAGE-3 Product overview: BZX84C10LT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10LT3G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BZX84C10LT3G is a 10 V Zener diode in a SOT-23 surface-mount package, rated for 250 mW power dissipation on FR-4 or FR-5 boards, with a junction temperature range of -65 °C to +150 °C. It has a maximum Zener impedance of 20 Ω at 10 mA test current and a maximum reverse leakage current of 0.2 μA at 7 V reverse voltage. The device features an ESD rating of class 3 (>16 kV) per the Human Body Model and is RoHS compliant. It is provided in tape and reel packaging with 10,000 units per reel. The device is also available in an automotive-grade SZ variant compliant with AEC-Q101 and PPAP requirements.

Datasheet Summary
Powered by GS/AI

The BZX84C10LT3G is a 10 V Zener diode in a SOT-23 surface-mount package, rated for 250 mW power dissipation on FR-4 or FR-5 boards, with a junction temperature range of -65 °C to +150 °C. It has a maximum Zener impedance of 20 Ω at 10 mA test current and a maximum reverse leakage current of 0.2 μA at 7 V reverse voltage. The device features an ESD rating of class 3 (>16 kV) per the Human Body Model and is RoHS compliant. It is provided in tape and reel packaging with 10,000 units per reel. The device is also available in an automotive-grade SZ variant compliant with AEC-Q101 and PPAP requirements.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 0.225W Voltage Regulator IC
287-BZX84C10LT3G
10V 0.225W Voltage Regulator IC 287-BZX84C10LT3G
10V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, LEAD FREE, PLASTIC PACKAGE-3 Product overview: BZX84C10LT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10LT3G can be used for catalog matching and distributor lookup.

10V, 0.225W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, TO-236AB, LEAD FREE, PLASTIC PACKAGE-3 Product overview: BZX84C10LT3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.225W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 0.225W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10LT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators
Product Number 287-BZX84C10LT3G
Product Name 10V 0.225W Voltage Regulator IC
Package Type Other; TO-236-3
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 2412948 - RS Components, Ltd.
Specs
Output Voltage 2.5 volts
IOUT 0.1000 amps
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAN-12 - Lingto Electronic Limited
Specs
Regulator Category Switching
Output Voltage Type Fixed
IOUT 1.2 amps
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details