onsemi Diodes - Zener - Single - BZX84C10LT3 BZX84C10LT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 102051-BZX84C10LT3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 102051-BZX84C10LT3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84C10LT3 - 102051-BZX84C10LT3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C10LT3
102051-BZX84C10LT3
Diodes - Zener - Single - BZX84C10LT3 102051-BZX84C10LT3
Manufacturer: ON Semiconductor Win Source Part Number: 102051-BZX84C10LT3 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102051-BZX84C10LT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84C10LT3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10LT3-ND
Single Zener Diodes BZX84C10LT3-ND
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84C10LT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C10LT3
Discrete Semiconductor Products - Diodes - Zener BZX84C10LT3
DIODE ZENER 10V 225MW SOT23-3

DIODE ZENER 10V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes
Product Number 102051-BZX84C10LT3 BZX84C10LT3-ND BZX84C10LT3
Product Name Diodes - Zener - Single - BZX84C10LT3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236)
VZ 10 volts 10 volts
ZZT 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C75,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1220009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details