onsemi Single Zener Diodes BZX84C10LT1G

Description
250 mW; Zener Diode Voltage Regulator 10 V
Request a Quote Datasheet
Description
250 mW; Zener Diode Voltage Regulator 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX84C10LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 10 V

250 mW; Zener Diode Voltage Regulator 10 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84C10LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10LT1GOSCT-ND
Single Zener Diodes BZX84C10LT1GOSCT-ND
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C10LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10LT1GOSTR-ND
Single Zener Diodes BZX84C10LT1GOSTR-ND
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84C10LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84C10LT1GOSDKR-ND
Single Zener Diodes BZX84C10LT1GOSDKR-ND
Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
10V 250mW SOT-23 Zener Diode
287-BZX84C10LT1G
10V 250mW SOT-23 Zener Diode 287-BZX84C10LT1G
10V Zener Diode, 250mW, SOT-23, 6% Tol Product overview: BZX84C10LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10LT1G can be used for catalog matching and distributor lookup.

10V Zener Diode, 250mW, SOT-23, 6% Tol Product overview: BZX84C10LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 250mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84C10LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84C10LT1G - 012508-BZX84C10LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84C10LT1G
012508-BZX84C10LT1G
Diodes - Zener - Single - BZX84C10LT1G 012508-BZX84C10LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012508-BZX84C10LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Family Name: BZX84C10L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Alternative Parts (Cross-Reference): BZX84C10LT1; BZX84C10LT3G; BZX84C10L; Introduction Date: May 10, 2004 ECCN: EAR99 Country of Origin: China, Morocco, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012508-BZX84C10LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Family Name: BZX84C10L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Alternative Parts (Cross-Reference): BZX84C10LT1; BZX84C10LT3G; BZX84C10L;
Introduction Date: May 10, 2004
ECCN: EAR99
Country of Origin: China, Morocco, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Zener Diodes - 6255256P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255256P
Zener Diodes 6255256P
10V Zener Diode BZX84 0.25W SOT-23

10V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Zener Diodes - 6255256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255256
Zener Diodes 6255256
10V Zener Diode BZX84 0.25W SOT-23

10V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Zener Diodes - 1453329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453329
Zener Diodes 1453329
10V Zener Diode BZX84 0.25W SOT-23

10V Zener Diode BZX84 0.25W SOT-23

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84C10LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84C10LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84C10LT1G
DIODE ZENER 10V 250MW SOT23-3

DIODE ZENER 10V 250MW SOT23-3

Supplier's Site
DIODE ZENER 10V 225MW SOT23-3 - 598-BZX84C10LT1G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 10V 225MW SOT23-3
598-BZX84C10LT1G
DIODE ZENER 10V 225MW SOT23-3 598-BZX84C10LT1G
DIODE ZENER 10V 225MW SOT23-3

DIODE ZENER 10V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 10V, Sot-23; Zener Voltage Nom Onsemi - 88H4581 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 10V, Sot-23; Zener Voltage Nom Onsemi
88H4581
Zener Diode, 225Mw, 10V, Sot-23; Zener Voltage Nom Onsemi 88H4581
ZENER DIODE, 225mW, 10V, SOT-23; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 225mW, 10V, SOT-23; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Full Reel; Zener Voltage Nom Onsemi - 67R1295 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Full Reel; Zener Voltage Nom Onsemi
67R1295
Zener Diode, Full Reel; Zener Voltage Nom Onsemi 67R1295
ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84CxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Single Diode, 10 V, 225 Mw, Sot-23, 6 %, 3, 150 C Rohs Compliant Onsemi - 72T0939 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 10 V, 225 Mw, Sot-23, 6 %, 3, 150 C Rohs Compliant Onsemi
72T0939
Zener Single Diode, 10 V, 225 Mw, Sot-23, 6 %, 3, 150 C Rohs Compliant Onsemi 72T0939
Zener Single Diode, 10 V, 225 mW, SOT-23, 6 %, 3, 150 C RoHS Compliant: Yes

Zener Single Diode, 10 V, 225 mW, SOT-23, 6 %, 3, 150 C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84C10LT1G
Zener Diodes BZX84C10LT1G
Zener Diodes 10V 250mW

Zener Diodes 10V 250mW

Buy Now Datasheet
DIODE, ZENER 225MW 10V SOT23 PKG - 70100387 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, ZENER 225MW 10V SOT23 PKG
70100387
DIODE, ZENER 225MW 10V SOT23 PKG 70100387
DIODE, ZENER 225MW 10V SOT23 PKG

DIODE, ZENER 225MW 10V SOT23 PKG

Supplier's Site
Single Zener Diodes - BZX84C10LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84C10LT1G
Single Zener Diodes BZX84C10LT1G
DIODE ZENER 10V 250MW SOT23-3

DIODE ZENER 10V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84C10LT1G BZX84C10LT1GOSCT-ND 287-BZX84C10LT1G 012508-BZX84C10LT1G 6255256P 6255256 BZX84C10LT1G 598-BZX84C10LT1G 88H4581 72T0939 BZX84C10LT1G 70100387 BZX84C10LT1G
Product Name Single Zener Diodes 10V 250mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84C10LT1G Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 10V 225MW SOT23-3 Zener Diode, 225Mw, 10V, Sot-23; Zener Voltage Nom Onsemi Zener Single Diode, 10 V, 225 Mw, Sot-23, 6 %, 3, 150 C Rohs Compliant Onsemi Zener Diodes DIODE, ZENER 225MW 10V SOT23 PKG Single Zener Diodes
Life Cycle Stage Active Active Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; Sot-23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to ? C (-85 to ? F) -65 to 150 C (-85 to 302 F)
VZ 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data