Zener Diode 10V 350mW ±6% Surface Mount SOT-23-3
DIODE ZENER 10V 250MW SOT23-3
BZX84C10 - ZENER DIODE SINGLE 10
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84C10FSTR-ND | BZX84C10 | BZX84C10 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 |