Zener Diode 9.1V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Zener Diode, 9.1V, 1.98%, 0.225W, Unidirectional, TO-236AB
DIODE ZENER 9.1V 225MW SOT23-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B9V1LT1OS-ND | BZX84B9V1LT1 | BZX84B9V1LT1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOT23; SOT-23-3 | SOT23; SOT-23-3 (TO-236) |