onsemi Single Zener Diodes BZX84B7V5LT1G

Description
Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 488-BZX84B7V5LT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-BZX84B7V5LT1GTR-ND
Single Zener Diodes 488-BZX84B7V5LT1GTR-ND
Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-BZX84B7V5LT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-BZX84B7V5LT1GDKR-ND
Single Zener Diodes 488-BZX84B7V5LT1GDKR-ND
Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - 488-BZX84B7V5LT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
488-BZX84B7V5LT1GCT-ND
Single Zener Diodes 488-BZX84B7V5LT1GCT-ND
Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 7.5V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Diodes - Zener - Single - BZX84B7V5LT1G - 865319-BZX84B7V5LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B7V5LT1G
865319-BZX84B7V5LT1G
Diodes - Zener - Single - BZX84B7V5LT1G 865319-BZX84B7V5LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 865319-BZX84B7V5LT1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 7.5 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B7V5LT1GOSTR-ND , BZX84B7V5LT1GOSCT-ND , 488-BZX84B7V5LT1GTR, 488-BZX84B7V5LT1GDKR , BZX84B7V5LT1GOSCT, 488-BZX84B7V5LT1GCT, BZX84B7V5LT1GOSTR, =BZX84B7V5LT1GOSCT-N D, BZX84B7V5LT1GOS, BZX84B7V5LT1GOS-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 865319-BZX84B7V5LT1G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 7.5 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84B7V5LT1GOSTR-ND, BZX84B7V5LT1GOSCT-ND, 488-BZX84B7V5LT1GTR, 488-BZX84B7V5LT1GDKR, BZX84B7V5LT1GOSCT, 488-BZX84B7V5LT1GCT, BZX84B7V5LT1GOSTR, =BZX84B7V5LT1GOSCT-ND, BZX84B7V5LT1GOS, BZX84B7V5LT1GOS-ND

Buy Now Datasheet
 - BZX84B7V5LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 7.5 V

250 mW; Zener Diode Voltage Regulator 7.5 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84B7V5LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B7V5LT1G
Single Zener Diodes BZX84B7V5LT1G
DIODE ZENER 7.5V 225MW SOT23-3

DIODE ZENER 7.5V 225MW SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B7V5LT1G
Zener Diodes BZX84B7V5LT1G
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Zener Diode,single, Two Terminal,7.5V V(Z),2%,sot-23 Rohs Compliant Onsemi - 71J3485 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode,single, Two Terminal,7.5V V(Z),2%,sot-23 Rohs Compliant Onsemi
71J3485
Zener Diode,single, Two Terminal,7.5V V(Z),2%,sot-23 Rohs Compliant Onsemi 71J3485
Zener Diode,Single, Two Terminal,7.5V V(Z),2%,SOT-23 RoHS Compliant: Yes

Zener Diode,Single, Two Terminal,7.5V V(Z),2%,SOT-23 RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX84B7V5LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B7V5LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B7V5LT1G
DIODE ZENER 7.5V 225MW SOT23-3

DIODE ZENER 7.5V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 488-BZX84B7V5LT1GTR-ND 865319-BZX84B7V5LT1G BZX84B7V5LT1G BZX84B7V5LT1G BZX84B7V5LT1G 71J3485 BZX84B7V5LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84B7V5LT1G Single Zener Diodes Zener Diodes Zener Diode,single, Two Terminal,7.5V V(Z),2%,sot-23 Rohs Compliant Onsemi Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; SOT-23-3 (TO-236)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB784-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - 1N4465US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details