onsemi 6.2V 250mW SOT-23 Zener Diode BZX84B6V2LT1G

Description
6.2V Zener Diode, 250mW, SOT-23-3, 2% Tol Product overview: BZX84B6V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6.2V Zener Diode, 250mW, SOT-23-3, 2% Tol Product overview: BZX84B6V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2V 250mW SOT-23 Zener Diode
287-BZX84B6V2LT1G
6.2V 250mW SOT-23 Zener Diode 287-BZX84B6V2LT1G
6.2V Zener Diode, 250mW, SOT-23-3, 2% Tol Product overview: BZX84B6V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2LT1G can be used for catalog matching and distributor lookup.

6.2V Zener Diode, 250mW, SOT-23-3, 2% Tol Product overview: BZX84B6V2LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 250mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 250mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B6V2LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX84B6V2LT1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.2V, 1.94%, 0.25W, Unidirectional, TO-236AB

Zener Diode, 6.2V, 1.94%, 0.25W, Unidirectional, TO-236AB

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B6V2LT1G - 1026678-BZX84B6V2LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B6V2LT1G
1026678-BZX84B6V2LT1G
Diodes - Zener - Single - BZX84B6V2LT1G 1026678-BZX84B6V2LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1026678-BZX84B6V2LT1 G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 10 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1026678-BZX84B6V2LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 10 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - BZX84B6V2LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B6V2LT1GOSTR-ND
Single Zener Diodes BZX84B6V2LT1GOSTR-ND
Zener Diode 6.2V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B6V2LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B6V2LT1GOSDKR-ND
Single Zener Diodes BZX84B6V2LT1GOSDKR-ND
Zener Diode 6.2V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B6V2LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B6V2LT1GOSCT-ND
Single Zener Diodes BZX84B6V2LT1GOSCT-ND
Zener Diode 6.2V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 6.2V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B6V2LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B6V2LT1G
Single Zener Diodes BZX84B6V2LT1G
DIODE ZENER 6.2V 225MW SOT23-3

DIODE ZENER 6.2V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B6V2LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B6V2LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B6V2LT1G
DIODE ZENER 6.2V 225MW SOT23-3

DIODE ZENER 6.2V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi - 45J0631 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi
45J0631
Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi 45J0631
ZENER DIODE, 225mW, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 225mW, 6.2V, SOT-23; Zener Voltage Nom:6.2V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.225W, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi - 73AH9917 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.225W, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi
73AH9917
Zener Diode, 0.225W, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi 73AH9917
ZENER DIODE, 0.225W, 6.2V, SOT-23; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.225W, 6.2V, SOT-23; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B6V2LT1G
Zener Diodes BZX84B6V2LT1G
Zener Diodes 6.2V 250mW

Zener Diodes 6.2V 250mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B6V2LT1G BZX84B6V2LT1G 1026678-BZX84B6V2LT1G BZX84B6V2LT1GOSTR-ND BZX84B6V2LT1G BZX84B6V2LT1G 45J0631 73AH9917 BZX84B6V2LT1G
Product Name 6.2V 250mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84B6V2LT1G Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 6.2V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 0.225W, 6.2V, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diodes
Package Tape and Reel SOT23; SOT-23-CPR SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 10 ohms 10 ohms 10 ohms 10 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data