onsemi Diodes - Zener - Single - BZX84B5V6LT1G BZX84B5V6LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012505-BZX84B5V6LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012505-BZX84B5V6LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 41K9635, features a nominal Zener voltage of 5.6V and a power dissipation rating of 225mW. It is housed in a compact SOT-23 surface mount package, making it suitable for high-density applications such as cellular phones and portable devices. The diode is designed for automated board assembly and is compliant with RoHS standards. It has a maximum operating temperature of 150°C and is AEC-Q101 qualified, indicating its reliability for automotive applications. The device is also Pb-free, aligning with modern environmental standards. This Zener diode is ideal for engineers looking for a reliable voltage regulation solution in space-constrained designs.

Datasheet Summary
Powered by GS/AI

The Zener Diode, part number 41K9635, features a nominal Zener voltage of 5.6V and a power dissipation rating of 225mW. It is housed in a compact SOT-23 surface mount package, making it suitable for high-density applications such as cellular phones and portable devices. The diode is designed for automated board assembly and is compliant with RoHS standards. It has a maximum operating temperature of 150°C and is AEC-Q101 qualified, indicating its reliability for automotive applications. The device is also Pb-free, aligning with modern environmental standards. This Zener diode is ideal for engineers looking for a reliable voltage regulation solution in space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B5V6LT1G - 012505-BZX84B5V6LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B5V6LT1G
012505-BZX84B5V6LT1G
Diodes - Zener - Single - BZX84B5V6LT1G 012505-BZX84B5V6LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012505-BZX84B5V6LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 012505-BZX84B5V6LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
5.6V 300mW SOT-23 Zener Diode
287-BZX84B5V6LT1G
5.6V 300mW SOT-23 Zener Diode 287-BZX84B5V6LT1G
5.6V Zener Diode, 300mW, SOT-23, 2% Tol Product overview: BZX84B5V6LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6LT1G can be used for catalog matching and distributor lookup.

5.6V Zener Diode, 300mW, SOT-23, 2% Tol Product overview: BZX84B5V6LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V6LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84B5V6LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V6LT1GOSTR-ND
Single Zener Diodes BZX84B5V6LT1GOSTR-ND
Zener Diode 5.6V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B5V6LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V6LT1GOSDKR-ND
Single Zener Diodes BZX84B5V6LT1GOSDKR-ND
Zener Diode 5.6V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B5V6LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V6LT1GOSCT-ND
Single Zener Diodes BZX84B5V6LT1GOSCT-ND
Zener Diode 5.6V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.6V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84B5V6LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 5.6 V

250 mW; Zener Diode Voltage Regulator 5.6 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B5V6LT1G
Zener Diodes BZX84B5V6LT1G
Zener Diodes 5.6V 250mW

Zener Diodes 5.6V 250mW

Buy Now Datasheet
Zener Diode, 225Mw, 5.6V, Sot-23; Zener Voltage Nom Onsemi - 10N9394 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.6V, Sot-23; Zener Voltage Nom Onsemi
10N9394
Zener Diode, 225Mw, 5.6V, Sot-23; Zener Voltage Nom Onsemi 10N9394
ZENER DIODE, 225mW, 5.6V, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 225mW, 5.6V, SOT-23; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 41K9635 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
41K9635
Zener Diode, 225Mw, 5.6V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 41K9635
ZENER DIODE, 225mW, 5.6V, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q1 01 RoHS Compliant: Yes

ZENER DIODE, 225mW, 5.6V, SOT-23, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B5V6LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B5V6LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B5V6LT1G
DIODE ZENER 5.6V 225MW SOT23-3

DIODE ZENER 5.6V 225MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 012505-BZX84B5V6LT1G 287-BZX84B5V6LT1G BZX84B5V6LT1GOSTR-ND BZX84B5V6LT1G BZX84B5V6LT1G 10N9394 BZX84B5V6LT1G
Product Name Diodes - Zener - Single - BZX84B5V6LT1G 5.6V 300mW SOT-23 Zener Diode Single Zener Diodes Zener Diodes Zener Diode, 225Mw, 5.6V, Sot-23; Zener Voltage Nom Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOT23; SOT-23-3 (TO-236) Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236)
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C30,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 7514584P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details