onsemi Zener Diodes BZX84B5V1LT1G

Description
Diode Zener 5.1V 2% 225mW SOT-23
Request a Quote Datasheet
Description
Diode Zener 5.1V 2% 225mW SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 6878174P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878174P
Zener Diodes 6878174P
Diode Zener 5.1V 2% 225mW SOT-23

Diode Zener 5.1V 2% 225mW SOT-23

Supplier's Site
Zener Diodes - 1453331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453331
Zener Diodes 1453331
Diode Zener 5.1V 2% 225mW SOT-23

Diode Zener 5.1V 2% 225mW SOT-23

Supplier's Site
Singapore, Singapore
5.1V 300mW SOT-23 Zener Diode
287-BZX84B5V1LT1G
5.1V 300mW SOT-23 Zener Diode 287-BZX84B5V1LT1G
5.1V Zener Diode, 300mW, SOT-23 Product overview: BZX84B5V1LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1LT1G can be used for catalog matching and distributor lookup.

5.1V Zener Diode, 300mW, SOT-23 Product overview: BZX84B5V1LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B5V1LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZX84B5V1LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V1LT1GOSDKR-ND
Single Zener Diodes BZX84B5V1LT1GOSDKR-ND
Zener Diode 5.1V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B5V1LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V1LT1GOSTR-ND
Single Zener Diodes BZX84B5V1LT1GOSTR-ND
Zener Diode 5.1V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B5V1LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B5V1LT1GOSCT-ND
Single Zener Diodes BZX84B5V1LT1GOSCT-ND
Zener Diode 5.1V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 5.1V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84B5V1LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 5.1 V

250 mW; Zener Diode Voltage Regulator 5.1 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B5V1LT1G - 079784-BZX84B5V1LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B5V1LT1G
079784-BZX84B5V1LT1G
Diodes - Zener - Single - BZX84B5V1LT1G 079784-BZX84B5V1LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 079784-BZX84B5V1LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 2V Voltage - Zener (Nom) (Vz): 5.1V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 079784-BZX84B5V1LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B5V1LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B5V1LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B5V1LT1G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Nom Onsemi - 10N9393 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Nom Onsemi
10N9393
Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Nom Onsemi 10N9393
ZENER DIODE, 225mW, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 225mW, 5.1V, SOT-23; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi - 71J3484 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi
71J3484
Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi 71J3484
ZENER DIODE, 225mW, 5.1V, SOT-23, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 225mW, 5.1V, SOT-23, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Vz Typ Onsemi - 92Y5241 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Vz Typ Onsemi
92Y5241
Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Vz Typ Onsemi 92Y5241
ZENER DIODE, 225MW, 5.1V, SOT-23; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 225MW, 5.1V, SOT-23; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B5V1LT1G
Zener Diodes BZX84B5V1LT1G
Zener Diodes 5.1V 250mW

Zener Diodes 5.1V 250mW

Buy Now Datasheet
Single Zener Diodes - BZX84B5V1LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B5V1LT1G
Single Zener Diodes BZX84B5V1LT1G
DIODE ZENER 5.1V 225MW SOT23-3

DIODE ZENER 5.1V 225MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 6878174P 1453331 287-BZX84B5V1LT1G BZX84B5V1LT1GOSDKR-ND BZX84B5V1LT1G 079784-BZX84B5V1LT1G BZX84B5V1LT1G 10N9393 71J3484 92Y5241 BZX84B5V1LT1G BZX84B5V1LT1G
Product Name Zener Diodes Zener Diodes 5.1V 300mW SOT-23 Zener Diode Single Zener Diodes Diodes - Zener - Single - BZX84B5V1LT1G Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 225Mw, 5.1V, Sot-23, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 225Mw, 5.1V, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diodes Single Zener Diodes
Package SOT23; SOT-23 SOT23; Sot-23 Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 3 3 3 3
VZ 5.1 volts 5.1 volts 5.1 volts 5.1 volts 5.1 volts
ZZT 60 ohms 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data