onsemi Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes BZX84B4V7LT1G

Description
Win Source Part Number: 1378051-BZX84B4V7LT1 G Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: BZX84 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±1.91% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 2 V Power - Max: 250 mW Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 80 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1378051-BZX84B4V7LT1 G Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: BZX84 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±1.91% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 2 V Power - Max: 250 mW Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 80 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1378051-BZX84B4V7LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1378051-BZX84B4V7LT1G
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1378051-BZX84B4V7LT1G
Win Source Part Number: 1378051-BZX84B4V7LT1 G Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Base Product Number: BZX84 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±1.91% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 2 V Power - Max: 250 mW Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 80 Ohms

Win Source Part Number: 1378051-BZX84B4V7LT1G
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Base Product Number: BZX84
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±1.91%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 2 V
Power - Max: 250 mW
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 80 Ohms

Buy Now Datasheet
 - BZX84B4V7LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 4.7 V

250 mW; Zener Diode Voltage Regulator 4.7 V

Supplier's Site Datasheet
Zener Diodes - 1868803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868803
Zener Diodes 1868803
ON Semiconductor, BZX84B4V7LT1G

ON Semiconductor, BZX84B4V7LT1G

Supplier's Site
Zener Diodes - 1869422P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869422P
Zener Diodes 1869422P
ON Semiconductor, BZX84B4V7LT1G

ON Semiconductor, BZX84B4V7LT1G

Supplier's Site
Zener Diodes - 1869422 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869422
Zener Diodes 1869422
ON Semiconductor, BZX84B4V7LT1G

ON Semiconductor, BZX84B4V7LT1G

Supplier's Site
Single Zener Diodes - BZX84B4V7LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B4V7LT1GOSDKR-ND
Single Zener Diodes BZX84B4V7LT1GOSDKR-ND
Zener Diode 4.7V 250mW ±1.91% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 250mW ±1.91% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B4V7LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B4V7LT1GOSTR-ND
Single Zener Diodes BZX84B4V7LT1GOSTR-ND
Zener Diode 4.7V 250mW ±1.91% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 250mW ±1.91% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B4V7LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B4V7LT1GOSCT-ND
Single Zener Diodes BZX84B4V7LT1GOSCT-ND
Zener Diode 4.7V 250mW ±1.91% Surface Mount SOT-23-3 (TO-236)

Zener Diode 4.7V 250mW ±1.91% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B4V7LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B4V7LT1G
Single Zener Diodes BZX84B4V7LT1G
DIODE ZENER 4.7V 250MW SOT23-3

DIODE ZENER 4.7V 250MW SOT23-3

Supplier's Site Datasheet
Zener Diode, 4.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi - 50AC4858 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 4.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi
50AC4858
Zener Diode, 4.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi 50AC4858
ZENER DIODE, 4.7V, 0.25W, SOT-23; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84BxxxLT1G Series RoHS Compliant: Yes

ZENER DIODE, 4.7V, 0.25W, SOT-23; Zener Voltage Nom:4.7V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84BxxxLT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B4V7LT1G
Zener Diodes BZX84B4V7LT1G
Zener Diodes SOT23 3 SNGL CPR

Zener Diodes SOT23 3 SNGL CPR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B4V7LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B4V7LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B4V7LT1G
DIODE ZENER 4.7V 250MW SOT23-3

DIODE ZENER 4.7V 250MW SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1378051-BZX84B4V7LT1G BZX84B4V7LT1G 1868803 1869422P BZX84B4V7LT1GOSDKR-ND BZX84B4V7LT1G 50AC4858 BZX84B4V7LT1G BZX84B4V7LT1G
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Zener Diodes Zener Diodes Single Zener Diodes Single Zener Diodes Zener Diode, 4.7V, 0.25W, Sot-23; Zener Voltage Nom Onsemi Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; Sot-23 SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23 SOT-23-3 SOT23; SOT-23-3 (TO-236)
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms
IR 0.0030 mA 0.0030 mA 3 mA
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data