250 mW; Zener Diode Voltage Regulator 27 V
250 mW; Zener Diode Voltage Regulator 27 V
Zener Diode 27V 250mW ±2% Surface Mount SOT-23-3 (TO-236)
Zener Diode 27V 250mW ±2% Surface Mount SOT-23-3 (TO-236)
Zener Diode 27V 250mW ±2% Surface Mount SOT-23-3 (TO-236)
ZENER DIODE, 27V, 0.25W, SOT-23; Zener Voltage Nom:27V; Power Dissipation:250mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZX84 Series; Qualification:- RoHS Compliant: Yes
Zener Diodes SOT-23 3 SNGL CPR PBF
DIODE ZENER 27V 250MW SOT23-3
| Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX84B27LT1G | BZX84B27LT1GOSTR-ND | 68X3877 | BZX84B27LT1G | BZX84B27LT1G |
| Product Name | Single Zener Diodes | Zener Diode, 27V, 0.25W, Sot-23; Zener Voltage Nom Onsemi | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | |||
| Package | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT23; SOT-23 | SOT-23-3 | SOT23; SOT-23-3 (TO-236) | |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Pin Count | 3 |