onsemi Single Zener Diodes BZX84B24LT1G

Description
Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B24LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B24LT1GOSDKR-ND
Single Zener Diodes BZX84B24LT1GOSDKR-ND
Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B24LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B24LT1GOSCT-ND
Single Zener Diodes BZX84B24LT1GOSCT-ND
Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B24LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B24LT1GOSTR-ND
Single Zener Diodes BZX84B24LT1GOSTR-ND
Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 24V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84B24LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 24 V

250 mW; Zener Diode Voltage Regulator 24 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B24LT1G - 865313-BZX84B24LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B24LT1G
865313-BZX84B24LT1G
Diodes - Zener - Single - BZX84B24LT1G 865313-BZX84B24LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 865313-BZX84B24LT1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 24 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B24LT1GOSDKR, BZX84B24LT1GOSCT, BZX84B24LT1GOSTR, BZX84B24LT1G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 865313-BZX84B24LT1G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 24 V 225 mW ±2% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84B24LT1GOSDKR, BZX84B24LT1GOSCT, BZX84B24LT1GOSTR, BZX84B24LT1G-ND

Buy Now Datasheet
Single Zener Diodes - BZX84B24LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B24LT1G
Single Zener Diodes BZX84B24LT1G
DIODE ZENER 24V 225MW SOT23-3

DIODE ZENER 24V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B24LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B24LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B24LT1G
DIODE ZENER 24V 225MW SOT23-3

DIODE ZENER 24V 225MW SOT23-3

Supplier's Site
Zener Diode, 255Mw, 24V, Sot-23; Zener Voltage Nom Onsemi - 75M3843 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 255Mw, 24V, Sot-23; Zener Voltage Nom Onsemi
75M3843
Zener Diode, 255Mw, 24V, Sot-23; Zener Voltage Nom Onsemi 75M3843
ZENER DIODE, 255mW, 24V, SOT-23; Zener Voltage Nom:24V; Power Dissipation:255mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 255mW, 24V, SOT-23; Zener Voltage Nom:24V; Power Dissipation:255mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B24LT1G
Zener Diodes BZX84B24LT1G
Zener Diodes TGHT TOL Zener Diode

Zener Diodes TGHT TOL Zener Diode

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B24LT1GOSDKR-ND BZX84B24LT1G 865313-BZX84B24LT1G BZX84B24LT1G BZX84B24LT1G 75M3843 BZX84B24LT1G
Product Name Single Zener Diodes Diodes - Zener - Single - BZX84B24LT1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 255Mw, 24V, Sot-23; Zener Voltage Nom Onsemi Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Package SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT-23-3
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts
Unlock Full Specs
to access all available technical data