onsemi Single Zener Diodes BZX84B22LT1G

Description
Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B22LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B22LT1GOSCT-ND
Single Zener Diodes BZX84B22LT1GOSCT-ND
Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B22LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B22LT1GOSTR-ND
Single Zener Diodes BZX84B22LT1GOSTR-ND
Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B22LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B22LT1GOSDKR-ND
Single Zener Diodes BZX84B22LT1GOSDKR-ND
Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 22V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 962565-BZX84B22LT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
962565-BZX84B22LT1G
Discrete Semiconductor Products - Diodes - Zener - Single 962565-BZX84B22LT1G
Win Source Part Number: 962565-BZX84B22LT1G Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 225 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 55 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): BZX84B22-E3-08; BZX84B16LT1G; BZX84B16-E3-08; BZX84B24LT1G; BZX84B18-E3-18; SZBZX84B16LT1G; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: BZX84B22LT1GOSTR,215 6-BZX84B22LT1G-OS,ON SONSBZX84B22LT1G,BZX 84B22LT1GOSDKR,BZX84 B22LT1G-ND,BZX84B22L T1GOSCT Base Product Number: BZX84

Win Source Part Number: 962565-BZX84B22LT1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 225 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 15.4 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 55 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): BZX84B22-E3-08; BZX84B16LT1G; BZX84B16-E3-08; BZX84B24LT1G; BZX84B18-E3-18; SZBZX84B16LT1G;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: BZX84B22LT1GOSTR,2156-BZX84B22LT1G-OS,ONSONSBZX84B22LT1G,BZX84B22LT1GOSDKR,BZX84B22LT1G-ND,BZX84B22LT1GOSCT
Base Product Number: BZX84

Buy Now Datasheet
 - BZX84B22LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 22 V

250 mW; Zener Diode Voltage Regulator 22 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B22LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B22LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B22LT1G
DIODE ZENER 22V 225MW SOT23-3

DIODE ZENER 22V 225MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B22LT1GOSCT-ND 962565-BZX84B22LT1G BZX84B22LT1G BZX84B22LT1G
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236)
VZ 22 volts 22 volts
ZZT 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data