onsemi 18V 300mW SOT-23 Zener Diode BZX84B18LT1G

Description
18V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84B18LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84B18LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
18V 300mW SOT-23 Zener Diode
287-BZX84B18LT1G
18V 300mW SOT-23 Zener Diode 287-BZX84B18LT1G
18V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84B18LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18LT1G can be used for catalog matching and distributor lookup.

18V Zener Diode, 300mW, SOT-23, 6% Tolerance Product overview: BZX84B18LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B18LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B18LT1G - 012503-BZX84B18LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B18LT1G
012503-BZX84B18LT1G
Diodes - Zener - Single - BZX84B18LT1G 012503-BZX84B18LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 012503-BZX84B18LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12.6V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012503-BZX84B18LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.6V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84B18LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B18LT1GOSTR-ND
Single Zener Diodes BZX84B18LT1GOSTR-ND
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B18LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B18LT1GOSCT-ND
Single Zener Diodes BZX84B18LT1GOSCT-ND
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B18LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B18LT1GOSDKR-ND
Single Zener Diodes BZX84B18LT1GOSDKR-ND
Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Zener Diode 18V 225mW ±6% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
 - BZX84B18LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 18 V

250 mW; Zener Diode Voltage Regulator 18 V

Supplier's Site Datasheet
Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi - 26K3560 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi
26K3560
Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi 26K3560
ZENER DIODE, 225mW, 18V, SOT-23; Diode Case Style:SOT-23; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:3; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

ZENER DIODE, 225mW, 18V, SOT-23; Diode Case Style:SOT-23; Diode Type:Zener; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; No. of Pins:3; Operating Temperature Max:150°C; Operating Temperature Min:-65°C RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC4857 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC4857
Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC4857
ZENER DIODE, 18V, 0.225W, SOT-23; Zener Voltage Vz Typ:18V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 18V, 0.225W, SOT-23; Zener Voltage Vz Typ:18V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B18LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B18LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B18LT1G
DIODE ZENER 18V 225MW SOT23-3

DIODE ZENER 18V 225MW SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B18LT1G
Zener Diodes BZX84B18LT1G
Zener Diodes 18V 250mW

Zener Diodes 18V 250mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B18LT1G 012503-BZX84B18LT1G BZX84B18LT1GOSTR-ND BZX84B18LT1G 26K3560 50AC4857 BZX84B18LT1G BZX84B18LT1G
Product Name 18V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84B18LT1G Single Zener Diodes Zener Diode, 225Mw, 18V, Sot-23; Diode Case Style Onsemi Zener Diode, 18V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT-23-3
RoHS Compliant RoHS RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts
ZZT 45 ohms 45 ohms 45 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data