onsemi Single Zener Diodes BZX84B15LT1G

Description
Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX84B15LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B15LT1GOSDKR-ND
Single Zener Diodes BZX84B15LT1GOSDKR-ND
Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B15LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B15LT1GOSTR-ND
Single Zener Diodes BZX84B15LT1GOSTR-ND
Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B15LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B15LT1GOSCT-ND
Single Zener Diodes BZX84B15LT1GOSCT-ND
Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 15V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Zener Diodes - 8009774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009774P
Zener Diodes 8009774P
BZX84B15LT1G, SOT-23 3 SNGL CPR PBF

BZX84B15LT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 8009774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8009774
Zener Diodes 8009774
BZX84B15LT1G, SOT-23 3 SNGL CPR PBF

BZX84B15LT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Zener Diodes - 1453160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1453160
Zener Diodes 1453160
BZX84B15LT1G, SOT-23 3 SNGL CPR PBF

BZX84B15LT1G, SOT-23 3 SNGL CPR PBF

Supplier's Site
Diode; Zener; Vr 15V; If 10mA; Pkg SOT-23 (TO-236); Vf 0.9V; Cj 110pF; Tj +150degc; Ir 5 - 598-BZX84B15LT1G - Utmel Electronic Limited
Hong Kong, China
Diode; Zener; Vr 15V; If 10mA; Pkg SOT-23 (TO-236); Vf 0.9V; Cj 110pF; Tj +150degc; Ir 5
598-BZX84B15LT1G
Diode; Zener; Vr 15V; If 10mA; Pkg SOT-23 (TO-236); Vf 0.9V; Cj 110pF; Tj +150degc; Ir 5 598-BZX84B15LT1G
Diode; Zener; Vr 15V; If 10mA; Pkg SOT-23 (TO-236); Vf 0.9V; Cj 110pF; Tj +150degc; Ir 5

Diode; Zener; Vr 15V; If 10mA; Pkg SOT-23 (TO-236); Vf 0.9V; Cj 110pF; Tj +150degc; Ir 5

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX84B15LT1G
Zener Diodes BZX84B15LT1G
Zener Diodes ZENER DIODE 250MW 15V

Zener Diodes ZENER DIODE 250MW 15V

Buy Now Datasheet
Single Zener Diodes - BZX84B15LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B15LT1G
Single Zener Diodes BZX84B15LT1G
DIODE ZENER 15V 225MW SOT23-3

DIODE ZENER 15V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B15LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B15LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B15LT1G
DIODE ZENER 15V 225MW SOT23-3

DIODE ZENER 15V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi - 75M3841 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi
75M3841
Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi 75M3841
ZENER DIODE, 225mW, 15V, SOT-23; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 225mW, 15V, SOT-23; Zener Voltage Nom:15V; Power Dissipation:225mW; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC4855
Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC4855
ZENER DIODE, 15V, 0.225W, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 15V, 0.225W, SOT-23; Zener Voltage Vz Typ:15V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX84B15LT1GOSDKR-ND 8009774P 8009774 598-BZX84B15LT1G BZX84B15LT1G BZX84B15LT1G BZX84B15LT1G 75M3841 50AC4855
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diode; Zener; Vr 15V; If 10mA; Pkg SOT-23 (TO-236); Vf 0.9V; Cj 110pF; Tj +150degc; Ir 5 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 15V, Sot-23; Zener Voltage Nom Onsemi Zener Diode, 15V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Package SOT23; SOT-23 SOT23; Sot-23 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 3 3 3 3
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data