onsemi 12V 300mW SOT-23 Zener Diode BZX84B12LT1G

Description
12V Zener Diode, 300mW, SOT-23, 2% Tolerance Product overview: BZX84B12LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B12LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V Zener Diode, 300mW, SOT-23, 2% Tolerance Product overview: BZX84B12LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B12LT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 300mW SOT-23 Zener Diode
287-BZX84B12LT1G
12V 300mW SOT-23 Zener Diode 287-BZX84B12LT1G
12V Zener Diode, 300mW, SOT-23, 2% Tolerance Product overview: BZX84B12LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B12LT1G can be used for catalog matching and distributor lookup.

12V Zener Diode, 300mW, SOT-23, 2% Tolerance Product overview: BZX84B12LT1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 300mW, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 300mW, SOT-23, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX84B12LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BZX84B12LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 12 V

250 mW; Zener Diode Voltage Regulator 12 V

Supplier's Site Datasheet
Diodes - Zener - Single - BZX84B12LT1G - 114662-BZX84B12LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B12LT1G
114662-BZX84B12LT1G
Diodes - Zener - Single - BZX84B12LT1G 114662-BZX84B12LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 114662-BZX84B12LT1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 8V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 25 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-3 (TO-236) Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 114662-BZX84B12LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 8V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 25 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-3 (TO-236)
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - BZX84B12LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B12LT1GOSTR-ND
Single Zener Diodes BZX84B12LT1GOSTR-ND
Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B12LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B12LT1GOSDKR-ND
Single Zener Diodes BZX84B12LT1GOSDKR-ND
Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B12LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B12LT1GOSCT-ND
Single Zener Diodes BZX84B12LT1GOSCT-ND
Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 12V 225mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B12LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B12LT1G
Single Zener Diodes BZX84B12LT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B12LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B12LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B12LT1G
DIODE ZENER 12V 225MW SOT23-3

DIODE ZENER 12V 225MW SOT23-3

Supplier's Site
Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Vz Typ Onsemi - 75M3840 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Vz Typ Onsemi
75M3840
Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Vz Typ Onsemi 75M3840
ZENER DIODE, 225mW, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

ZENER DIODE, 225mW, 12V, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi - 50AC4854 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
50AC4854
Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi 50AC4854
ZENER DIODE, 12V, 0.225W, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; AutomotiveRoHS Compliant: Yes

ZENER DIODE, 12V, 0.225W, SOT-23; Zener Voltage Vz Typ:12V; Power Dissipation Pd:225mW; Diode Case Style:SOT-23; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84BxxxLT1G Series; AutomotiveRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX84B12LT1G BZX84B12LT1G 114662-BZX84B12LT1G BZX84B12LT1GOSTR-ND BZX84B12LT1G BZX84B12LT1G 75M3840 50AC4854
Product Name 12V 300mW SOT-23 Zener Diode Diodes - Zener - Single - BZX84B12LT1G Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 225Mw, 12V, Sot-23; Zener Voltage Vz Typ Onsemi Zener Diode, 12V, 0.225W, Sot-23; Zener Voltage Vz Typ Onsemi
Package Tape and Reel SOT23; SOT-23 (TO-236) 3 LEAD SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 SOT23; SOT-23
RoHS Compliant RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 25 ohms 25 ohms 25 ohms 25 ohms
PD 225 milliwatts 225 milliwatts 225 milliwatts 225 milliwatts
Unlock Full Specs
to access all available technical data