onsemi Diodes - Zener - Single - BZX84B10LT1G BZX84B10LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 865307-BZX84B10LT1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 10 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B10LT1GOSTR, BZX84B10LT1GOSDKR, BZX84B10LT1G-ND, BZX84B10LT1GOSCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 865307-BZX84B10LT1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 10 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B10LT1GOSTR, BZX84B10LT1GOSDKR, BZX84B10LT1G-ND, BZX84B10LT1GOSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX84B10LT1G - 865307-BZX84B10LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX84B10LT1G
865307-BZX84B10LT1G
Diodes - Zener - Single - BZX84B10LT1G 865307-BZX84B10LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 865307-BZX84B10LT1G Operating Temperature Range: -65°C ~ 150°C (TJ) Features: Zener Diode 10 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236) Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BZX84 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 (TO-236) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZX84B10LT1GOSTR, BZX84B10LT1GOSDKR, BZX84B10LT1G-ND, BZX84B10LT1GOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 865307-BZX84B10LT1G
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Zener Diode 10 V 250 mW ±2% Surface Mount SOT-23-3 (TO-236)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZX84
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZX84B10LT1GOSTR, BZX84B10LT1GOSDKR, BZX84B10LT1G-ND, BZX84B10LT1GOSCT

Buy Now Datasheet
 - BZX84B10LT1G - Rochester Electronics
Newburyport, MA, United States
250 mW; Zener Diode Voltage Regulator 10 V

250 mW; Zener Diode Voltage Regulator 10 V

Supplier's Site Datasheet
Single Zener Diodes - BZX84B10LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B10LT1GOSDKR-ND
Single Zener Diodes BZX84B10LT1GOSDKR-ND
Zener Diode 10V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B10LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B10LT1GOSTR-ND
Single Zener Diodes BZX84B10LT1GOSTR-ND
Zener Diode 10V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Zener Diodes - BZX84B10LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX84B10LT1GOSCT-ND
Single Zener Diodes BZX84B10LT1GOSCT-ND
Zener Diode 10V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Zener Diode 10V 250mW ±2% Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX84B10LT1G
Zener Diodes BZX84B10LT1G
Zener Diodes SOT-23 3 SNGL CPR PBF

Zener Diodes SOT-23 3 SNGL CPR PBF

Buy Now Datasheet
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Onsemi - 07AH3668 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Onsemi
07AH3668
Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Onsemi 07AH3668
ZENER DIODE, 10V, 0.25W, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 10V, 0.25W, SOT-23; Zener Voltage Vz Typ:10V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:-; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX84B10LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX84B10LT1G
Discrete Semiconductor Products - Diodes - Zener BZX84B10LT1G
DIODE ZENER 10V 250MW SOT23-3

DIODE ZENER 10V 250MW SOT23-3

Supplier's Site
Single Zener Diodes - BZX84B10LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX84B10LT1G
Single Zener Diodes BZX84B10LT1G
DIODE ZENER 10V 250MW SOT23-3

DIODE ZENER 10V 250MW SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 865307-BZX84B10LT1G BZX84B10LT1G BZX84B10LT1GOSDKR-ND BZX84B10LT1G 07AH3668 BZX84B10LT1G BZX84B10LT1G
Product Name Diodes - Zener - Single - BZX84B10LT1G Single Zener Diodes Zener Diodes Zener Diode, 10V, 0.25W, Sot-23; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package SOT23; SOT-23-3 (TO-236) SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3; SC-59
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data