onsemi Diodes - Zener - Single - BZX79C9V1 BZX79C9V1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026624-BZX79C9V1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026624-BZX79C9V1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX79C9V1 - 1026624-BZX79C9V1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C9V1
1026624-BZX79C9V1
Diodes - Zener - Single - BZX79C9V1 1026624-BZX79C9V1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1026624-BZX79C9V1 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 500nA @ 6V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1026624-BZX79C9V1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 500nA @ 6V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - BZX79C9V1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C9V1-ND
Single Zener Diodes BZX79C9V1-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
9.1V 0.5W Zener Diode - 2086-BZX79C9V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.5W Zener Diode
2086-BZX79C9V1
9.1V 0.5W Zener Diode 2086-BZX79C9V1
Zener Diodes 9.1V 0.5W Zener Product overview: BZX79C9V1 from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX79C9V1 can be used for catalog matching and distributor lookup.

Zener Diodes 9.1V 0.5W Zener Product overview: BZX79C9V1 from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX79C9V1 can be used for catalog matching and distributor lookup.

Supplier's Site
 - BZX79C9V1 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 9.1 V

Zener 0.5W 5% 9.1 V

Supplier's Site Datasheet
 - BZX79C9V1 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 9.1 V

Zener 0.5W 5% 9.1 V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79C9V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C9V1
Discrete Semiconductor Products - Diodes - Zener BZX79C9V1
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX79C9V1
Zener Diodes BZX79C9V1
Zener Diodes 9.1V 0.5W Zener

Zener Diodes 9.1V 0.5W Zener

Buy Now Datasheet
ON SEMICONDUCTOR - BZX79-C9V1 - DIODE, ZENER, 9.1V, 500MW - 598-BZX79C9V1 - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - BZX79-C9V1 - DIODE, ZENER, 9.1V, 500MW
598-BZX79C9V1
ON SEMICONDUCTOR - BZX79-C9V1 - DIODE, ZENER, 9.1V, 500MW 598-BZX79C9V1
ON SEMICONDUCTOR - BZX79-C9V1 - DIODE, ZENER, 9.1V, 500MW

ON SEMICONDUCTOR - BZX79-C9V1 - DIODE, ZENER, 9.1V, 500MW

Supplier's Site
Single Zener Diodes - BZX79C9V1 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79C9V1
Single Zener Diodes BZX79C9V1
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site Datasheet
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi - 18C5994 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi
18C5994
Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi 18C5994
ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 9.1V, DO-35; Zener Voltage Nom:9.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1026624-BZX79C9V1 BZX79C9V1-ND 2086-BZX79C9V1 BZX79C9V1 BZX79C9V1 BZX79C9V1 598-BZX79C9V1 BZX79C9V1 18C5994
Product Name Diodes - Zener - Single - BZX79C9V1 Single Zener Diodes 9.1V 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes ON SEMICONDUCTOR - BZX79-C9V1 - DIODE, ZENER, 9.1V, 500MW Single Zener Diodes Zener Diode, 500Mw, 9.1V, Do-35; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active Active Active
Package DO-35 Bulk Axial Lead DO-35; DO-35 DO-35-2; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35
VZ 9.1 volts 9.05 volts 9.1 volts 9.1 volts 9.1 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data