onsemi Diodes - Zener - Single - BZX79C8V2 BZX79C8V2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157919-BZX79C8V2 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157919-BZX79C8V2 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX79C8V2 - 1157919-BZX79C8V2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C8V2
1157919-BZX79C8V2
Diodes - Zener - Single - BZX79C8V2 1157919-BZX79C8V2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157919-BZX79C8V2 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1157919-BZX79C8V2
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
8.2V 0.5W Zener Diode - 2086-BZX79C8V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 0.5W Zener Diode
2086-BZX79C8V2
8.2V 0.5W Zener Diode 2086-BZX79C8V2
Zener Diodes 8.2V 0.5W Zener Product overview: BZX79C8V2 from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX79C8V2 can be used for catalog matching and distributor lookup.

Zener Diodes 8.2V 0.5W Zener Product overview: BZX79C8V2 from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX79C8V2 can be used for catalog matching and distributor lookup.

Supplier's Site
Single Zener Diodes - BZX79C8V2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C8V2-ND
Single Zener Diodes BZX79C8V2-ND
Zener Diode 8.2V 500mW ±5% Through Hole DO-35

Zener Diode 8.2V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - BZX79C8V2 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 8.2 V

Zener 0.5W 5% 8.2 V

Supplier's Site Datasheet
 - BZX79C8V2 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 8.2 V

Zener 0.5W 5% 8.2 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX79C8V2
Zener Diodes BZX79C8V2
Zener Diodes 8.2V 0.5W Zener

Zener Diodes 8.2V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79C8V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C8V2
Discrete Semiconductor Products - Diodes - Zener BZX79C8V2
DIODE ZENER 8.2V 500MW DO35

DIODE ZENER 8.2V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1157919-BZX79C8V2 2086-BZX79C8V2 BZX79C8V2-ND BZX79C8V2 BZX79C8V2 BZX79C8V2
Product Name Diodes - Zener - Single - BZX79C8V2 8.2V 0.5W Zener Diode Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Bulk Axial Lead DO-35-2; DO-35 DO-35; DO-35
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data