Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 6.8V 500mW ±5% Through Hole DO-35
ZENER DIODE, 500mW, 6.8V, DO-35; Zener Voltage Nom:6.8V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 6.8V 500MW DO35
DIODE ZENER 6.8V 500MW DO35
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C6V8 | BZX79C6V8-ND | 58K0133 | BZX79C6V8 | BZX79C6V8 | BZX79C6V8 |
| Product Name | Single Zener Diodes | Zener Diode, 500Mw, 6.8V, Do-35; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes | |
| Life Cycle Stage | Active | Active | ||||
| Package | AXIAL1-B/S | DO-35; DO-35 | DO-35; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35-2; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Pin Count | 2 | |||||
| RoHS Compliant | RoHS |