onsemi 5.6V 500mW Zener Diode BZX79C5V6

Description
5.6V Zener Diode, 500mW, 5% Tol, DO-35 Product overview: BZX79C5V6 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79C5V6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5.6V Zener Diode, 500mW, 5% Tol, DO-35 Product overview: BZX79C5V6 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79C5V6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 500mW Zener Diode - 287-BZX79C5V6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 500mW Zener Diode
287-BZX79C5V6
5.6V 500mW Zener Diode 287-BZX79C5V6
5.6V Zener Diode, 500mW, 5% Tol, DO-35 Product overview: BZX79C5V6 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79C5V6 can be used for catalog matching and distributor lookup.

5.6V Zener Diode, 500mW, 5% Tol, DO-35 Product overview: BZX79C5V6 from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZX79C5V6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZX79C5V6 - 079783-BZX79C5V6 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C5V6
079783-BZX79C5V6
Diodes - Zener - Single - BZX79C5V6 079783-BZX79C5V6
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079783-BZX79C5V6 Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079783-BZX79C5V6
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
Zener Diodes - 1455397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1455397
Zener Diodes 1455397
Zener Diode 0.5W 5.6V 5% DO-35

Zener Diode 0.5W 5.6V 5% DO-35

Supplier's Site
 - BZX79C5V6 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V, 5%, 0.5W, Unidirectional, DO-35

Zener Diode, 5.6V, 5%, 0.5W, Unidirectional, DO-35

Supplier's Site Datasheet
 - BZX79C5V6 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 5.6V, 5%, 0.5W, Unidirectional, DO-35

Zener Diode, 5.6V, 5%, 0.5W, Unidirectional, DO-35

Supplier's Site Datasheet
Single Zener Diodes - BZX79C5V6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C5V6-ND
Single Zener Diodes BZX79C5V6-ND
Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Zener Diode 5.6V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79C5V6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C5V6
Discrete Semiconductor Products - Diodes - Zener BZX79C5V6
DIODE ZENER 5.6V 500MW DO35

DIODE ZENER 5.6V 500MW DO35

Supplier's Site
Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 Bulk - 598-BZX79C5V6 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 Bulk
598-BZX79C5V6
Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 Bulk 598-BZX79C5V6
Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 Bulk

Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 Bulk

Supplier's Site
Diodes >> Zener Diodes - BZX79C5V6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZX79C5V6
Diodes >> Zener Diodes BZX79C5V6
±5% 5.2V~6V 500mW 5.6V DO-35 Zener Diodes ROHS

±5% 5.2V~6V 500mW 5.6V DO-35 Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX79C5V6
Zener Diodes BZX79C5V6
Zener Diodes 5.6V 0.5W Zener

Zener Diodes 5.6V 0.5W Zener

Buy Now Datasheet
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi - 18C5989 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi
18C5989
Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi 18C5989
ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, DO-35; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZX79C5V6 079783-BZX79C5V6 1455397 BZX79C5V6 BZX79C5V6-ND BZX79C5V6 598-BZX79C5V6 BZX79C5V6 BZX79C5V6 18C5989
Product Name 5.6V 500mW Zener Diode Diodes - Zener - Single - BZX79C5V6 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 5.6V 5% 500mW 2-Pin DO-35 Bulk Diodes >> Zener Diodes Zener Diodes Zener Diode, 500Mw, 5.6V, Do-35; Zener Voltage Nom Onsemi
Package Bulk DO-35 Do-35 AXIAL1-B/S DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35 DO-35-2; DO-35 DO-35; DO-35
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms 40 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1709032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details