Zener Diode 5.1V 500mW ±5% Through Hole DO-35
Zener 0.5W 5% 5.1 V
Zener 0.5W 5% 5.1 V
DIODE ZENER 5.1V 500MW DO35
DIODE ZENER 5.1V 500MW DO35
ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C5V1-ND | BZX79C5V1 | BZX79C5V1 | BZX79C5V1 | BZX79C5V1 | 58K8782 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Onsemi | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| Life Cycle Stage | Active | Active | ||||
| Package | Axial Lead | DO-204AH, DO-35, Axial; DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | DO-35; DO-35 | |
| VZ | 5.1 volts | 5.1 volts | ||||
| ZZT | 60 ohms | 60 ohms |