onsemi Diodes - Zener - Single - BZX79C4V7 BZX79C4V7

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039798-BZX79C4V7 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039798-BZX79C4V7 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX79C4V7 - 039798-BZX79C4V7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C4V7
039798-BZX79C4V7
Diodes - Zener - Single - BZX79C4V7 039798-BZX79C4V7
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 039798-BZX79C4V7 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 3μA @ 2V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 039798-BZX79C4V7
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 3μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
 - BZX79C4V7 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 4.7 V

Zener 0.5W 5% 4.7 V

Supplier's Site Datasheet
 - BZX79C4V7 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 4.7 V

Zener 0.5W 5% 4.7 V

Supplier's Site Datasheet
Zener Diodes - 1454330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1454330
Zener Diodes 1454330
Zener Diode 0.5W 4.7V 5% DO-35

Zener Diode 0.5W 4.7V 5% DO-35

Supplier's Site
Single Zener Diodes - BZX79C4V7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C4V7-ND
Single Zener Diodes BZX79C4V7-ND
Zener Diode 4.7V 500mW ±5% Through Hole DO-35

Zener Diode 4.7V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX79C4V7
Zener Diodes BZX79C4V7
Zener Diodes 4.7V 0.5W Zener

Zener Diodes 4.7V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79C4V7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C4V7
Discrete Semiconductor Products - Diodes - Zener BZX79C4V7
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Onsemi - 18C5987 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Onsemi
18C5987
Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Onsemi 18C5987
ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.7V, DO-35; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - BZX79C4V7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZX79C4V7
Single Zener Diodes BZX79C4V7
DIODE ZENER 4.7V 500MW DO35

DIODE ZENER 4.7V 500MW DO35

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 039798-BZX79C4V7 BZX79C4V7 1454330 BZX79C4V7-ND BZX79C4V7 BZX79C4V7 18C5987 BZX79C4V7
Product Name Diodes - Zener - Single - BZX79C4V7 Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 4.7V, Do-35; Zener Voltage Nom Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package DO-35 Axial Lead Do-35 DO-35-2; DO-35 DO-35; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data