onsemi Single Zener Diodes BZX79C4V3

Description
Zener 0.5W 5% 4.3 V
Request a Quote Datasheet
Description
Zener 0.5W 5% 4.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BZX79C4V3 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 4.3 V

Zener 0.5W 5% 4.3 V

Supplier's Site Datasheet
 - BZX79C4V3 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 4.3 V

Zener 0.5W 5% 4.3 V

Supplier's Site Datasheet
Single Zener Diodes - BZX79C4V3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C4V3-ND
Single Zener Diodes BZX79C4V3-ND
Zener Diode 4.3V 500mW ±5% Through Hole DO-35

Zener Diode 4.3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX79C4V3
Zener Diodes BZX79C4V3
Zener Diodes 4.3V 0.5W Zener

Zener Diodes 4.3V 0.5W Zener

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79C4V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C4V3
Discrete Semiconductor Products - Diodes - Zener BZX79C4V3
DIODE ZENER 4.3V 500MW DO35

DIODE ZENER 4.3V 500MW DO35

Supplier's Site
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi - 58K0132 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi
58K0132
Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi 58K0132
ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 4.3V, DO-35; Zener Voltage Nom:4.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:MMSZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79C4V3 BZX79C4V3-ND BZX79C4V3 BZX79C4V3 58K0132
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 4.3V, Do-35; Zener Voltage Nom Onsemi
Life Cycle Stage Active Active
Package Axial Lead DO-35-2; DO-35 DO-35; DO-35 DO-35; DO-35
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F)
VZ 4.3 volts
ZZT 90 ohms
Unlock Full Specs
to access all available technical data