onsemi Diodes - Zener - Single - BZX79C3V9 BZX79C3V9

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157907-BZX79C3V9 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157907-BZX79C3V9 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX79C3V9 - 1157907-BZX79C3V9 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C3V9
1157907-BZX79C3V9
Diodes - Zener - Single - BZX79C3V9 1157907-BZX79C3V9
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157907-BZX79C3V9 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1157907-BZX79C3V9
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - BZX79C3V9-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C3V9-ND
Single Zener Diodes BZX79C3V9-ND
Zener Diode 3.9V 500mW ±5% Through Hole DO-35

Zener Diode 3.9V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - BZX79C3V9 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 3.9 V

Zener 0.5W 5% 3.9 V

Supplier's Site Datasheet
 - BZX79C3V9 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 3.9 V

Zener 0.5W 5% 3.9 V

Supplier's Site Datasheet
DIODE ZENER 3.9V 500MW DO35 - 598-BZX79C3V9 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.9V 500MW DO35
598-BZX79C3V9
DIODE ZENER 3.9V 500MW DO35 598-BZX79C3V9
DIODE ZENER 3.9V 500MW DO35

DIODE ZENER 3.9V 500MW DO35

Supplier's Site
Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Vz Typ Onsemi - 46AC0536 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Vz Typ Onsemi
46AC0536
Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Vz Typ Onsemi 46AC0536
ZENER DIODE, 0.5W, 3.9V, DO-204AH; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 0.5W, 3.9V, DO-204AH; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZX79C3V9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C3V9
Discrete Semiconductor Products - Diodes - Zener BZX79C3V9
DIODE ZENER 3.9V 500MW DO35

DIODE ZENER 3.9V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZX79C3V9
Zener Diodes BZX79C3V9
Zener Diodes 3.9V 0.5W Zener

Zener Diodes 3.9V 0.5W Zener

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1157907-BZX79C3V9 BZX79C3V9-ND BZX79C3V9 598-BZX79C3V9 46AC0536 BZX79C3V9 BZX79C3V9
Product Name Diodes - Zener - Single - BZX79C3V9 Single Zener Diodes DIODE ZENER 3.9V 500MW DO35 Zener Diode, 0.5W, 3.9V, Do-204Ah; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) ? to 200 C (? to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active Active Active
Package Axial Lead DO-204AH, DO-35, Axial; DO-35 DO-204AH DO-35; DO-35 DO-35-2; DO-35
Pin Count 2 2
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data