Zener 0.5W 5% 3.6 V
Zener 0.5W 5% 3.6 V
Zener Diode 3.6V 500mW ±5% Through Hole DO-35
ZENER DIODE, 500mW, 3.6V, DO-35; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 3.6V 500MW DO35
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C3V6 | BZX79C3V6-ND | 18C5982 | BZX79C3V6 | BZX79C3V6 |
| Product Name | Single Zener Diodes | Zener Diode, 500Mw, 3.6V, Do-35; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead | DO-35; DO-35 | DO-35; DO-35 | DO-35-2; DO-35 | |
| Tj | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | -65 to 200 C (-85 to 392 F) | ||
| Pin Count | 2 | ||||
| RoHS Compliant | RoHS |