onsemi Diodes - Zener - Single - BZX79C3V3 BZX79C3V3

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079782-BZX79C3V3 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079782-BZX79C3V3 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZX79C3V3 - 079782-BZX79C3V3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C3V3
079782-BZX79C3V3
Diodes - Zener - Single - BZX79C3V3 079782-BZX79C3V3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 079782-BZX79C3V3 Packaging: Bulk Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA Current - Reverse Leakage @ Vr: 25μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 079782-BZX79C3V3
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 25μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
Single Zener Diodes - BZX79C3V3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C3V3-ND
Single Zener Diodes BZX79C3V3-ND
Zener Diode 3.3V 500mW ±5% Through Hole DO-35

Zener Diode 3.3V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - BZX79C3V3 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 3.3 V

Zener 0.5W 5% 3.3 V

Supplier's Site Datasheet
 - BZX79C3V3 - Rochester Electronics
Newburyport, MA, United States
Zener 0.5W 5% 3.3 V

Zener 0.5W 5% 3.3 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZX79C3V3
Zener Diodes BZX79C3V3
Zener Diodes 3.3V 0.5W Zener

Zener Diodes 3.3V 0.5W Zener

Buy Now Datasheet
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Onsemi - 58K0131 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Onsemi
58K0131
Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Onsemi 58K0131
ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.3V, DO-35; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:200°C; Diode Mounting:Through Hole; Product Range:BZX79 Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
DIODE ZENER 3.3V 500MW DO35 - 598-BZX79C3V3 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.3V 500MW DO35
598-BZX79C3V3
DIODE ZENER 3.3V 500MW DO35 598-BZX79C3V3
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZX79C3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C3V3
Discrete Semiconductor Products - Diodes - Zener BZX79C3V3
DIODE ZENER 3.3V 500MW DO35

DIODE ZENER 3.3V 500MW DO35

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 079782-BZX79C3V3 BZX79C3V3-ND BZX79C3V3 BZX79C3V3 58K0131 598-BZX79C3V3 BZX79C3V3
Product Name Diodes - Zener - Single - BZX79C3V3 Single Zener Diodes Zener Diodes Zener Diode, 500Mw, 3.3V, Do-35; Zener Voltage Nom Onsemi DIODE ZENER 3.3V 500MW DO35 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active Active
Package DO-35 Axial Lead DO-35-2; DO-35 DO-35; DO-35 DO-204AH, DO-35, Axial; DO-35 DO-35; DO-35
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data