Zener Diode, 3V, 5%, 0.5W, Unidirectional, DO-35
Zener Diode, 3V, 5%, 0.5W, Unidirectional, DO-35
Zener Diode 3V 500mW ±5% Through Hole DO-35
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 039797-BZX79C3V0
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
DIODE ZENER 3V 500MW DO35
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C3V0 | BZX79C3V0-ND | 039797-BZX79C3V0 | BZX79C3V0 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZX79C3V0 | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | DO-35 | DO-35; DO-35 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |