Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099818-BZX79C33
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 100mA
Current - Reverse Leakage @ Vr: 50nA @ 23.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Zener Diode 33V 500mW ±5% Through Hole DO-35
Zener Diode, 33V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
DIODE ZENER 33V 500MW DO35
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 099818-BZX79C33 | BZX79C33-ND | BZX79C33 | BZX79C33 |
| Product Name | Diodes - Zener - Single - BZX79C33 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Obsolete | Removed; Obsolete | |
| Package | DO-35 | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | |
| VZ | 33 volts | 33 volts | ||
| ZZT | 80 ohms | 80 ohms |