onsemi Single Zener Diodes BZX79C30

Description
Zener Diode 30V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 30V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZX79C30-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZX79C30-ND
Single Zener Diodes BZX79C30-ND
Zener Diode 30V 500mW ±5% Through Hole DO-35

Zener Diode 30V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
 - BZX79C30 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Zener Diode, 30V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35

Supplier's Site Datasheet
Diodes - Zener - Single - BZX79C30 - 1157904-BZX79C30 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZX79C30
1157904-BZX79C30
Diodes - Zener - Single - BZX79C30 1157904-BZX79C30
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1157904-BZX79C30 Family Name: BZX79C30 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): BZX79C30-TP; BZX79C30-AP; BZX79C30-BP; Introduction Date: May 03, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1157904-BZX79C30
Family Name: BZX79C30
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): BZX79C30-TP; BZX79C30-AP; BZX79C30-BP;
Introduction Date: May 03, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZX79C30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZX79C30
Discrete Semiconductor Products - Diodes - Zener BZX79C30
DIODE ZENER 30V 500MW DO35

DIODE ZENER 30V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZX79C30-ND BZX79C30 1157904-BZX79C30 BZX79C30
Product Name Single Zener Diodes Diodes - Zener - Single - BZX79C30 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-35, DO-204AH; DO-35 DO-35; DO-35
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZV49-C27,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers
Zener Diodes - 1658872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details