Zener Diode 30V 500mW ±5% Through Hole DO-35
Zener 30V 05W 5%
Zener 30V 05W 5%
DIODE ZENER 30V 500MW DO35
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C30-T50ATB-ND | BZX79C30-T50A | BZX79C30-T50A |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | Axial Lead | DO-35; DO-35 |