Zener 0.5W 5% 2.7 V
Zener 0.5W 5% 2.7 V
Zener Diode 2.7V 500mW ±5% Through Hole DO-35
Zener Diode 2.7V 500mW ±5% Through Hole DO-35
DIODE ZENER 2.7V 500MW DO35
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C2V7-T50A | BZX79C2V7-T50ACT-ND | BZX79C2V7-T50A | BZX79C2V7-T50A |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Active | Active | ||
| Package | DO-204AH (DO-35); DO-35 | DO-35; DO-35 | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |