Zener 0.5W 5% 2.4 V
Zener 0.5W 5% 2.4 V
Zener Diode 2.4V 500mW ±5% Through Hole DO-35
DIODE ZENER 2.4V 500MW DO35
ZENER DIODE, 0.5W, 2.4V, DO-204AH; Zener Voltage Nom:2.4V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:-; Qualification:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C2V4 | BZX79C2V4-ND | BZX79C2V4 | BZX79C2V4 | 31Y0600 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 0.5W, 2.4V, Do-204Ah; Zener Voltage Nom Onsemi | |
| Life Cycle Stage | Active | Active | |||
| Package | Axial Lead | DO-35; DO-35 | DO-35-2; DO-35 | DO-204AH | |
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | ? to 200 C (? to 392 F) | ||
| VZ | 2.4 volts | ||||
| ZZT | 100 ohms |