Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1157902-BZX79C27
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Zener Diode 27V 500mW ±5% Through Hole DO-35
DIODE ZENER 27V 500MW DO35
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | BZX79C27 | 1157902-BZX79C27 | BZX79C27-ND | BZX79C27 |
| Product Name | Diodes - Zener - Single - BZX79C27 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | DO-35; DO-35 | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |