Zener Diode, 24.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode, 24.2V V(Z), 5%, 0.5W, Silicon, Unidirectional, DO-35
Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH)
DIODE ZENER 24V 500MW DO35
DIODE ZENER 24V 500MW DO35
DIODE ZENER 24V 500MW DO35
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZX79C24 | BZX79C24-ND | BZX79C24 | BZX79C24 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| Package | DO-35, DO-204AH; DO-35 | DO-35 (DO-204AH); DO-35 | DO-204AH, DO-35, Axial; DO-35 | |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) |