Zener Diodes 24V 0.5W Zener Product overview: BZX79C24-T50A from Fairchild (onsemi) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZX79C24-T50A can be used for catalog matching and distributor lookup.
Zener 24V 05W 5%
Win Source Part Number: 1378048-BZX79C24-T50
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Vendor Undefined
Mfr: onsemi
Package: Bulk
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Mounting Type: Through Hole
Tolerance: ±5%
REACH Status: REACH Affected
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 100 mA
Current - Reverse Leakage @ Vr: 50 nA @ 16.8 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 70 Ohms
Zener Diode 24V 500mW ±5% Through Hole DO-35
DIODE ZENER 24V 500MW DO35
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 2086-BZX79C24-T50A | BZX79C24-T50A | 1378048-BZX79C24-T50A | BZX79C24-T50ATB-ND | BZX79C24-T50A |
| Product Name | 24V 0.5W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Package | Ammo Pack | Axial Lead | DO-204AH, DO-35, Axial | DO-35; DO-35 | |
| RoHS Compliant | RoHS | ||||
| VZ | 24 volts | 24 volts | 24 volts | ||
| ZZT | 70 ohms | 70 ohms | 70 ohms |